Output Type:Adjustable; Input Voltage Min:-20V; Input Voltage Max:30V; Output Voltage Min:1.23V; Output Voltage Max:29V; Output Current Max:250mA; Dropout Voltage Typ @ Current:470mV; IC Case / Package:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 15AC3321 |
| Product Name | Output Type Texas Instruments |
| Input Voltage | -20 to 30 volts |