Texas Instruments Standard Linear and Logic Ldo, Adj, 1.235V-30V, 1A, Soic-8; Output Type Texas Instruments LP2951DR

Description
LDO, ADJ, 1.235V-30V, 1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.235V; Adjustable Output Voltage Max:30V; Output Current:100mA; RoHS Compliant: Yes
Description
LDO, ADJ, 1.235V-30V, 1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.235V; Adjustable Output Voltage Max:30V; Output Current:100mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.235V-30V, 1A, Soic-8; Output Type Texas Instruments - 33AH4274 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.235V-30V, 1A, Soic-8; Output Type Texas Instruments
33AH4274
Ldo, Adj, 1.235V-30V, 1A, Soic-8; Output Type Texas Instruments 33AH4274
LDO, ADJ, 1.235V-30V, 1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.235V; Adjustable Output Voltage Max:30V; Output Current:100mA; RoHS Compliant: Yes

LDO, ADJ, 1.235V-30V, 1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.235V; Adjustable Output Voltage Max:30V; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 16667546 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16667546
Voltage Regulator 16667546
(PRICE/TC), LDO, ADJ, 1.235V-30V, 1A, SOIC-8; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2V; INPUT VOLTAGE MAX:30V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.235V; ADJUSTABLE OUTPUT VOLTAGE MAX:30V; OUTPUT CURRENT:100MA; ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), LDO, ADJ, 1.235V-30V, 1A, SOIC-8; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2V; INPUT VOLTAGE MAX:30V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.235V; ADJUSTABLE OUTPUT VOLTAGE MAX:30V; OUTPUT CURRENT:100MA; ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH4274 16667546
Product Name Ldo, Adj, 1.235V-30V, 1A, Soic-8; Output Type Texas Instruments Voltage Regulator
Input Voltage 2 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details