IC, VOLTAGE-REG ADJ W/SD 8-SOIC; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.235V; Adjustable Output Voltage Max:30V; Output Current:100mA; DropoutRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 36AJ9622 |
| Product Name | Ic, Voltage-Reg Adj W/sd 8-Soic; Output Type Texas Instruments |
| Input Voltage | 2 to 30 volts |