Texas Instruments Standard Linear and Logic Ldo, Adj, 1.24V-29V, 0.1A, Soic-8; Output Type Texas Instruments LP2951CMX/NOPB

Description
LDO, ADJ, 1.24V-29V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V; Output Current:100mA; RoHS Compliant: Yes
Description
LDO, ADJ, 1.24V-29V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V; Output Current:100mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V-29V, 0.1A, Soic-8; Output Type Texas Instruments - 28AH3673 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V-29V, 0.1A, Soic-8; Output Type Texas Instruments
28AH3673
Ldo, Adj, 1.24V-29V, 0.1A, Soic-8; Output Type Texas Instruments 28AH3673
LDO, ADJ, 1.24V-29V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V; Output Current:100mA; RoHS Compliant: Yes

LDO, ADJ, 1.24V-29V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3673
Product Name Ldo, Adj, 1.24V-29V, 0.1A, Soic-8; Output Type Texas Instruments
Input Voltage 2.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details