Texas Instruments Standard Linear and Logic Adjustable Ldo Voltage Regulator, 1.24V To 29V 0.1A 8-Soic; Output Type Texas Instruments LP2951CMM/NOPB

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.24V TO 29V 0.1A 8-SOIC; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V RoHS Compliant: Yes
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.24V TO 29V 0.1A 8-SOIC; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.24V To 29V 0.1A 8-Soic; Output Type Texas Instruments - 41K6570 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.24V To 29V 0.1A 8-Soic; Output Type Texas Instruments
41K6570
Adjustable Ldo Voltage Regulator, 1.24V To 29V 0.1A 8-Soic; Output Type Texas Instruments 41K6570
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.24V TO 29V 0.1A 8-SOIC; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.24V TO 29V 0.1A 8-SOIC; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V RoHS Compliant: Yes

Supplier's Site
Ldo, Adj, 1.24V-29V, 0.1A, Vssop-8; Output Type Texas Instruments - 31AH2021 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V-29V, 0.1A, Vssop-8; Output Type Texas Instruments
31AH2021
Ldo, Adj, 1.24V-29V, 0.1A, Vssop-8; Output Type Texas Instruments 31AH2021
LDO, ADJ, 1.24V-29V, 0.1A, VSSOP-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V; Output Current:100mA; RoHS Compliant: Yes

LDO, ADJ, 1.24V-29V, 0.1A, VSSOP-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41K6570
Product Name Adjustable Ldo Voltage Regulator, 1.24V To 29V 0.1A 8-Soic; Output Type Texas Instruments
Input Voltage 2.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details