V REG LDO ADJ +1.24/29V, SMD, 2951; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V; Output Current:100mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH2020 |
| Product Name | V Reg Ldo Adj +1.24/29V, Smd, 2951; Output Type Texas Instruments |
| Input Voltage | 2.3 to 30 volts |