ADJUSTABLE LDO VOLTAGE REGULATOR, 1.24V; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.24V TO 29V 0.1A 8-DIP; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 31AH2018 | 41K6559 |
| Product Name | Adjustable Ldo Voltage Regulator, 1.24V; Msl Texas Instruments | Adjustable Ldo Voltage Regulator, 1.24V To 29V 0.1A 8-Dip; Output Type Texas Instruments |
| Input Voltage | 2.3 to 30 volts |