Texas Instruments Standard Linear and Logic Voltage Regulator LP2951ACMM/NOPB

Description
VOLTAGE REGULATOR, VSSOP-8, 5V, SMD. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE REGULATOR, VSSOP-8, 5V, SMD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47442216 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47442216
Voltage Regulator 47442216
VOLTAGE REGULATOR, VSSOP-8, 5V, SMD. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE REGULATOR, VSSOP-8, 5V, SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, V Reg, Linear, 5V, Smd; Output Type Texas Instruments - 28AH3669 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Linear, 5V, Smd; Output Type Texas Instruments
28AH3669
Ic, V Reg, Linear, 5V, Smd; Output Type Texas Instruments 28AH3669
IC, V REG, LINEAR, 5V, SMD; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V; Output Current:100mA; Dropout RoHS Compliant: Yes

IC, V REG, LINEAR, 5V, SMD; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:29V; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47442216 28AH3669
Product Name Voltage Regulator Ic, V Reg, Linear, 5V, Smd; Output Type Texas Instruments
Input Voltage 2.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details