Texas Instruments Standard Linear and Logic Voltage Regulator LP2951ACM/NOPB

Description
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 1.24V MIN, 29V MAX, 0.6V DROPOUT, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 1.24V MIN, 29V MAX, 0.6V DROPOUT, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 55582458 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
55582458
Voltage Regulator 55582458
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 1.24V MIN, 29V MAX, 0.6V DROPOUT, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 1.24V MIN, 29V MAX, 0.6V DROPOUT, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Adjustable Ldo Voltage Regulator, 1.24V; Msl Texas Instruments - 28AH3667 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.24V; Msl Texas Instruments
28AH3667
Adjustable Ldo Voltage Regulator, 1.24V; Msl Texas Instruments 28AH3667
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.24V; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.24V; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 55582458 28AH3667
Product Name Voltage Regulator Adjustable Ldo Voltage Regulator, 1.24V; Msl Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details