LDO, ADJ, 0.1A, 1.235V-30V, WSON-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.235V; Adjustable Output Voltage Max:30V; Output Current:100mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3666 |
| Product Name | Ldo, Adj, 0.1A, 1.235V-30V, Wson-8; Output Type Texas Instruments |
| Input Voltage | 2 to 30 volts |