LDO, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:5.4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH4273 |
| Product Name | Ldo, Fixed, 5V, 0.1A, Soic-8; Output Type Texas Instruments |
| Input Voltage | 5.4 to 30 volts |