IC, VOLT REG 5.0V MCRPWR SD 8SOIC; Output Type:Fixed; Input Voltage Min:5.4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 36AJ9621 |
| Product Name | Ic, Volt Reg 5.0V Mcrpwr Sd 8Soic; Output Type Texas Instruments |
| Input Voltage | 5.4 to 30 volts |