IC, VOLT REG MICRPWR 3.3V SD TO92, BULK; Output Type:Fixed; Input Voltage Min:3.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH4269 |
| Product Name | Ic, Volt Reg Micrpwr 3.3V Sd To92, Bulk; Output Type Texas Instruments |
| Input Voltage | 3.7 to 30 volts |