Texas Instruments Standard Linear and Logic Ic, Ldo Volt Reg, 3V, 0.1A, To-92-3; Output Type Texas Instruments LP2950-30LPR

Description
IC, LDO VOLT REG, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:3.4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:3.4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 3V, 0.1A, To-92-3; Output Type Texas Instruments - 31AH2013 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 3V, 0.1A, To-92-3; Output Type Texas Instruments
31AH2013
Ic, Ldo Volt Reg, 3V, 0.1A, To-92-3; Output Type Texas Instruments 31AH2013
IC, LDO VOLT REG, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:3.4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

IC, LDO VOLT REG, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:3.4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AH2013
Product Name Ic, Ldo Volt Reg, 3V, 0.1A, To-92-3; Output Type Texas Instruments
Input Voltage 3.4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
32-Step Single-phase Voltage Regulator -  - Eaton Cooper Power Systems
Specs
Frequency 50Hz; 60Hz
Configuration Floor
Input Voltage 2400 to 34500 volts
View Details