Texas Instruments Standard Linear and Logic Volt Reg, Micropwr, 3V, Sd, To92; Output Type Texas Instruments LP2950-30LP

Description
VOLT REG, MICROPWR, 3V, SD, TO92; Output Type:Fixed; Input Voltage Min:3.4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes
Description
VOLT REG, MICROPWR, 3V, SD, TO92; Output Type:Fixed; Input Voltage Min:3.4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Micropwr, 3V, Sd, To92; Output Type Texas Instruments - 26AJ7395 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Micropwr, 3V, Sd, To92; Output Type Texas Instruments
26AJ7395
Volt Reg, Micropwr, 3V, Sd, To92; Output Type Texas Instruments 26AJ7395
VOLT REG, MICROPWR, 3V, SD, TO92; Output Type:Fixed; Input Voltage Min:3.4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes

VOLT REG, MICROPWR, 3V, SD, TO92; Output Type:Fixed; Input Voltage Min:3.4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AJ7395
Product Name Volt Reg, Micropwr, 3V, Sd, To92; Output Type Texas Instruments
Input Voltage 3.4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details