Texas Instruments High-Performance Analog EVAL MODULE FOR LOG114 1 - Single Logarithmic - 5 V/¦s 5MHz 18mA -5¦C ~ 75¦C 10mA 5V Fully Populated Board Documentation LOG114 LOG114EVM

Description
EVAL MODULE FOR LOG114 1 - Single Logarithmic - 5 V/¦s 5MHz 18mA -5¦C ~ 75¦C 10mA 5V Fully Populated Board Documentation LOG114
Request a Quote Datasheet
Description
EVAL MODULE FOR LOG114 1 - Single Logarithmic - 5 V/¦s 5MHz 18mA -5¦C ~ 75¦C 10mA 5V Fully Populated Board Documentation LOG114
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MODULE FOR LOG114 1 - Single Logarithmic - 5 V/¦s 5MHz 18mA -5¦C ~ 75¦C 10mA 5V Fully Populated Board Documentation LOG114 - LOG114EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR LOG114 1 - Single Logarithmic - 5 V/¦s 5MHz 18mA -5¦C ~ 75¦C 10mA 5V Fully Populated Board Documentation LOG114
LOG114EVM
EVAL MODULE FOR LOG114 1 - Single Logarithmic - 5 V/¦s 5MHz 18mA -5¦C ~ 75¦C 10mA 5V Fully Populated Board Documentation LOG114 LOG114EVM
EVAL MODULE FOR LOG114 1 - Single Logarithmic - 5 V/¦s 5MHz 18mA -5¦C ~ 75¦C 10mA 5V Fully Populated Board Documentation LOG114

EVAL MODULE FOR LOG114 1 - Single Logarithmic - 5 V/¦s 5MHz 18mA -5¦C ~ 75¦C 10mA 5V Fully Populated Board Documentation LOG114

Supplier's Site
Evaluation Boards - Op Amps - LOG114EVM - 779673-LOG114EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - LOG114EVM
779673-LOG114EVM
Evaluation Boards - Op Amps - LOG114EVM 779673-LOG114EVM
Manufacturer: Texas Instruments Win Source Part Number: 779673-LOG114EVM Operating Temperature Range: -5°C ~ 75°C -3db Bandwidth: 5MHz Amplifier Type: Logarithmic Supplied Contents: Board(s) Utilized IC / Part: LOG114 Family Name: LOG114 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 10mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 18mA SR - Slew Rate: 5 V/μs Dual Supply Voltage (±): 5V Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779673-LOG114EVM
Operating Temperature Range: -5°C ~ 75°C
-3db Bandwidth: 5MHz
Amplifier Type: Logarithmic
Supplied Contents: Board(s)
Utilized IC / Part: LOG114
Family Name: LOG114
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 10mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 18mA
SR - Slew Rate: 5 V/μs
Dual Supply Voltage (±): 5V
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analogue Development Tools - 2659880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue Development Tools
2659880
Analogue Development Tools 2659880
Amplifier IC Dev Kit, LOG114EVM

Amplifier IC Dev Kit, LOG114EVM

Supplier's Site
Op Amp Evaluation Boards - 296-30950-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
296-30950-ND
Op Amp Evaluation Boards 296-30950-ND
EVAL BOARD FOR LOG114

EVAL BOARD FOR LOG114

Buy Now Datasheet
Logarithmic Amplifier, Evaluation Mod; Silicon Manufacturer Texas Instruments - 67AH2758 - Newark, An Avnet Company
Chicago, IL, United States
Logarithmic Amplifier, Evaluation Mod; Silicon Manufacturer Texas Instruments
67AH2758
Logarithmic Amplifier, Evaluation Mod; Silicon Manufacturer Texas Instruments 67AH2758
LOGARITHMIC AMPLIFIER, EVALUATION MOD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LOG114; Kit Application Type:Amplifier; Application Sub Type:Logarithmic Amplifier; Kit Contents:Evaluation Module LOG114, User Guide;RoHS Compliant: Yes

LOGARITHMIC AMPLIFIER, EVALUATION MOD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LOG114; Kit Application Type:Amplifier; Application Sub Type:Logarithmic Amplifier; Kit Contents:Evaluation Module LOG114, User Guide;RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - LOG114EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
LOG114EVM
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards LOG114EVM
EVAL MODULE FOR LOG114

EVAL MODULE FOR LOG114

Supplier's Site
Op Amp Evaluation Boards - LOG114EVM - ODG (Origin Data Global)
Shenzhen, China
Op Amp Evaluation Boards
LOG114EVM
Op Amp Evaluation Boards LOG114EVM
EVAL MODULE FOR LOG114

EVAL MODULE FOR LOG114

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LOG114EVM 779673-LOG114EVM 2659880 296-30950-ND 67AH2758 LOG114EVM LOG114EVM
Product Name EVAL MODULE FOR LOG114 1 - Single Logarithmic - 5 V/¦s 5MHz 18mA -5¦C ~ 75¦C 10mA 5V Fully Populated Board Documentation LOG114 Evaluation Boards - Op Amps - LOG114EVM Analogue Development Tools Op Amp Evaluation Boards Logarithmic Amplifier, Evaluation Mod; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards Op Amp Evaluation Boards
Category Developement Board Developement Board Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR AVA-183P+ - TB-AVA-183P+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1887076 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details