Texas Instruments High-Performance Analog DC DC Converters LMZM23601V5SILT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 4V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 4V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-49462-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49462-6-ND
DC DC Converters 296-49462-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 4V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-49462-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49462-1-ND
DC DC Converters 296-49462-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 4V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-49462-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49462-2-ND
DC DC Converters 296-49462-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 4V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A; No. Of Outputs Texas Instruments - 28AH2980 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; No. Of Outputs Texas Instruments
28AH2980
Dc-Dc Converter, 5V, 1A; No. Of Outputs Texas Instruments 28AH2980
DC-DC CONVERTER, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage Nom.:5V; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:4V; RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage Nom.:5V; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:4V; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - LMZM23601V5SILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZM23601V5SILT
Power Supplies - Board Mount - DC DC Converters LMZM23601V5SILT
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-49462-6-ND 28AH2980 LMZM23601V5SILT
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A; No. Of Outputs Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 4.0 to 36.0 volts 4.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details