Texas Instruments High-Performance Analog DC DC Converters LMZM23600V5SILT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 4V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 4V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-49459-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49459-1-ND
DC DC Converters 296-49459-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 4V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-49459-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49459-6-ND
DC DC Converters 296-49459-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 4V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-49459-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49459-2-ND
DC DC Converters 296-49459-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 4V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZM23600V5SILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZM23600V5SILT
Power Supplies - Board Mount - DC DC Converters LMZM23600V5SILT
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
Dc-Dc Converter, 5V, 0.5A; No. Of Outputs Texas Instruments - 83AH8045 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; No. Of Outputs Texas Instruments
83AH8045
Dc-Dc Converter, 5V, 0.5A; No. Of Outputs Texas Instruments 83AH8045
DC-DC CONVERTER, 5V, 0.5A; No. of Outputs:1 Output; Output Power Max:2.5W; Output Voltage Nom.:5V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; No. of Outputs:1 Output; Output Power Max:2.5W; Output Voltage Nom.:5V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-49459-1-ND LMZM23600V5SILT 83AH8045
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.5A; No. Of Outputs Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 4.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details