Texas Instruments High-Performance Analog DC DC Converters LMZM23600V3SILT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 4V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 4V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-49458-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49458-6-ND
DC DC Converters 296-49458-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 4V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-49458-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49458-1-ND
DC DC Converters 296-49458-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 4V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-49458-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49458-2-ND
DC DC Converters 296-49458-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 4V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZM23600V3SILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZM23600V3SILT
Power Supplies - Board Mount - DC DC Converters LMZM23600V3SILT
DC DC CONVERTER 3.3V

DC DC CONVERTER 3.3V

Supplier's Site
Dc-Dc Converter, 3V, 0.5A; No. Of Outputs Texas Instruments - 26AJ7092 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3V, 0.5A; No. Of Outputs Texas Instruments
26AJ7092
Dc-Dc Converter, 3V, 0.5A; No. Of Outputs Texas Instruments 26AJ7092
DC-DC CONVERTER, 3V, 0.5A; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage Nom.:3V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC RoHS Compliant: Yes

DC-DC CONVERTER, 3V, 0.5A; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage Nom.:3V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-49458-6-ND LMZM23600V3SILT 26AJ7092
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3V, 0.5A; No. Of Outputs Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 4.0 to 36.0 volts
Unlock Full Specs
to access all available technical data