Texas Instruments Buck 4.5V 60V 2A Step-Down DC-DC Converter IC LMZ36002RVQT

Description
4.5V to 60V, 2A Step-Down Power Module in QFN Package 43-B3QFN -40 to 105 Product overview: LMZ36002RVQT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 60V, 2A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 60V, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ36002RVQT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5V to 60V, 2A Step-Down Power Module in QFN Package 43-B3QFN -40 to 105 Product overview: LMZ36002RVQT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 60V, 2A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 60V, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ36002RVQT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 4.5V 60V 2A Step-Down DC-DC Converter IC - 132-LMZ36002RVQT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 4.5V 60V 2A Step-Down DC-DC Converter IC
132-LMZ36002RVQT
Buck 4.5V 60V 2A Step-Down DC-DC Converter IC 132-LMZ36002RVQT
4.5V to 60V, 2A Step-Down Power Module in QFN Package 43-B3QFN -40 to 105 Product overview: LMZ36002RVQT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 60V, 2A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 60V, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ36002RVQT can be used for catalog matching and distributor lookup.

4.5V to 60V, 2A Step-Down Power Module in QFN Package 43-B3QFN -40 to 105 Product overview: LMZ36002RVQT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 60V, 2A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 60V, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ36002RVQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-LMZ36002RVQT
Product Name Buck 4.5V 60V 2A Step-Down DC-DC Converter IC
Input Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1227480P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details