Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - LMZ34202RVQT LMZ34202RVQT

Description
Manufacturer: Texas Instruments Win Source Part Number: 779634-LMZ34202RVQT Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OTP, UVLO Package: 43-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 2.5 ~ 7.5 V Efficiency: 92% Family Name: LMZ34202RVQT Categories: Power Supplies - Board Mount Dimension: 0.39" L x 0.39" W x 0.17" H (10.0mm x 10.0mm x 4.3mm) Manufacturer Package: 43-B3QFN (10x10) Input Voltage MIN: 4.5V Voltage Input MAX: 42V Current - Output (Maximum): 2A Introduction Date: March 09, 2017 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779634-LMZ34202RVQT Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OTP, UVLO Package: 43-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 2.5 ~ 7.5 V Efficiency: 92% Family Name: LMZ34202RVQT Categories: Power Supplies - Board Mount Dimension: 0.39" L x 0.39" W x 0.17" H (10.0mm x 10.0mm x 4.3mm) Manufacturer Package: 43-B3QFN (10x10) Input Voltage MIN: 4.5V Voltage Input MAX: 42V Current - Output (Maximum): 2A Introduction Date: March 09, 2017 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ34202RVQT
779634-LMZ34202RVQT
Power Supplies Board Mount DCDC Converters - LMZ34202RVQT 779634-LMZ34202RVQT
Manufacturer: Texas Instruments Win Source Part Number: 779634-LMZ34202RVQT Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OTP, UVLO Package: 43-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 2.5 ~ 7.5 V Efficiency: 92% Family Name: LMZ34202RVQT Categories: Power Supplies - Board Mount Dimension: 0.39" L x 0.39" W x 0.17" H (10.0mm x 10.0mm x 4.3mm) Manufacturer Package: 43-B3QFN (10x10) Input Voltage MIN: 4.5V Voltage Input MAX: 42V Current - Output (Maximum): 2A Introduction Date: March 09, 2017 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779634-LMZ34202RVQT
Series: SIMPLE SWITCHER
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 105°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 43-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 2.5 ~ 7.5 V
Efficiency: 92%
Family Name: LMZ34202RVQT
Categories: Power Supplies - Board Mount
Dimension: 0.39" L x 0.39" W x 0.17" H (10.0mm x 10.0mm x 4.3mm)
Manufacturer Package: 43-B3QFN (10x10)
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Current - Output (Maximum): 2A
Introduction Date: March 09, 2017
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-44384-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44384-2-ND
DC DC Converters 296-44384-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input

Buy Now Datasheet
DC DC Converters - 296-44384-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44384-1-ND
DC DC Converters 296-44384-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input

Buy Now Datasheet
DC DC Converters - 296-44384-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44384-6-ND
DC DC Converters 296-44384-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ34202RVQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ34202RVQT
Power Supplies - Board Mount - DC DC Converters LMZ34202RVQT
DC DC CONVERTER 2.5-7.5V

DC DC CONVERTER 2.5-7.5V

Supplier's Site
Dc/dc Conv, Sync Buck, 1Mhz, Qfn-43; Dc / Dc Converter Type Texas Instruments - 26AJ7110 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, Qfn-43; Dc / Dc Converter Type Texas Instruments
26AJ7110
Dc/dc Conv, Sync Buck, 1Mhz, Qfn-43; Dc / Dc Converter Type Texas Instruments 26AJ7110
DC/DC CONV, SYNC BUCK, 1MHZ, QFN-43; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:43Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, QFN-43; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:43Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 779634-LMZ34202RVQT 296-44384-2-ND LMZ34202RVQT 26AJ7110
Product Name Power Supplies Board Mount DCDC Converters - LMZ34202RVQT DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Sync Buck, 1Mhz, Qfn-43; Dc / Dc Converter Type Texas Instruments
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details