Texas Instruments High-Performance Analog DC DC Converters LMZ34202RVQR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-44479-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44479-1-ND
DC DC Converters 296-44479-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input

Buy Now Datasheet
DC DC Converters - 296-44479-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44479-2-ND
DC DC Converters 296-44479-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input

Buy Now Datasheet
DC DC Converters - 296-44479-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44479-6-ND
DC DC Converters 296-44479-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 7.5V 2A 4.5V - 42V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - LMZ34202RVQR - 779633-LMZ34202RVQR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ34202RVQR
779633-LMZ34202RVQR
Power Supplies Board Mount DCDC Converters - LMZ34202RVQR 779633-LMZ34202RVQR
Manufacturer: Texas Instruments Win Source Part Number: 779633-LMZ34202RVQR Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OTP, UVLO Package: 43-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 2.5 ~ 7.5 V Efficiency: 92% Family Name: LMZ34202RVQR Categories: Power Supplies - Board Mount Dimension: 0.39" L x 0.39" W x 0.17" H (10.0mm x 10.0mm x 4.3mm) Manufacturer Package: 43-B3QFN (10x10) Input Voltage MIN: 4.5V Voltage Input MAX: 42V Current - Output (Maximum): 2A Introduction Date: March 09, 2017 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779633-LMZ34202RVQR
Series: SIMPLE SWITCHER
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 105°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 43-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 2.5 ~ 7.5 V
Efficiency: 92%
Family Name: LMZ34202RVQR
Categories: Power Supplies - Board Mount
Dimension: 0.39" L x 0.39" W x 0.17" H (10.0mm x 10.0mm x 4.3mm)
Manufacturer Package: 43-B3QFN (10x10)
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Current - Output (Maximum): 2A
Introduction Date: March 09, 2017
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ34202RVQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ34202RVQR
Power Supplies - Board Mount - DC DC Converters LMZ34202RVQR
DC DC CONVERTER 2.5-7.5V

DC DC CONVERTER 2.5-7.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-44479-1-ND 779633-LMZ34202RVQR LMZ34202RVQR
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ34202RVQR Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details