15W, Negative Output SIMPLE SWITCHER? Power Module with 4.5V-40V Input in QFN package 41-B1QFN -40 to 85
2A Neg Output Buck-Boost Module, 4.5-40V In, -17V Out, QFN Product overview: LMZ34002RKGR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 2A, 40V, -17V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 2A, 40V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ34002RKGR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LMZ34002RKGR | 132-LMZ34002RKGR |
| Product Name | LMZ34002 15W, Negative Output SIMPLE SWITCHER? Power Module with 4.5V-40V Input in QFN package | Buck Boost 2A 40V Step-Down DC-DC Converter IC |
| Package Type | Other; B1QFN | Other; QFN |
| Features | EMI Tested,Negative Output,Remote Sense | |
| Output Voltage | -3 to -17 volts | -17 volts |