The LMZ31710 is a 10-A integrated power module with a 2.95-V to 17-V input range, designed for point-of-load applications. It features a 10-mm × 10-mm × 4.3-mm QFN package, supports current sharing, and offers adjustable output voltage from 0.6 V to 5.5 V with 1% reference accuracy. The device operates over a temperature range of -40°C to +85°C, achieves efficiencies up to 95%, and has a thermal impedance of 13.3°C/W. It includes programmable UVLO, overcurrent and overtemperature protection, prebias start-up, and synchronization to an external clock with a 180° out-of-phase output. The part is compatible with standard QFN mounting and testing techniques and supports parallel operation for higher current capacity.
10A SIMPLE SWITCHER? Power Module with 2.95V-17V Input in QFN package with Current Sharing 42-BQFN -40 to 85
DC-DC Converter 10A 5.5V Adj 17V In Non-Isolated QFN Product overview: LMZ31710RVQT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10A, 5.5V, 17V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 10A, 5.5V, 17V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ31710RVQT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LMZ31710RVQT | 132-LMZ31710RVQT |
| Product Name | LMZ31710 10A SIMPLE SWITCHER? Power Module with 2.95V-17V Input in QFN package with Current Sharing | Isolated 10A 5.5V 17V DC-DC Converter IC |
| Package Type | Other; BQFN | Other; QFN |
| Features | Current Sharing,EMI Tested,Frequency Synchronization,Power Good,Remote Sense,Tracking,Light Load Efficiency | |
| Output Voltage | 0.6000 to 5.5 volts | 5.5 volts |