LMZ31710 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 779631-LMZ31710EVM-0
Series: SIMPLE SWITCHER
Regulator Topology: Buck
Voltage - Output: 0.6V, 0.9V, 1.2V, 1.8V, 2.5V, 3.3V or 5V
Voltage - Input: 2.95 V ~ 17 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 10A
Utilized IC / Part: LMZ31710
Family Name: LMZ31710
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 03, 2014
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
EVAL BOARD FOR LMZ31710
EVALUATION BOARD, SYNC BUCK CONVERTER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LMZ31710; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter; Kit RoHS Compliant: Yes
Power Management IC Development Tools LMZ31710 EVAL MOD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-37077-ND | 779631-LMZ31710EVM-001 | LMZ31710EVM-001 | 28AH3013 | LMZ31710EVM-001 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LMZ31710EVM-001 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Evaluation Board, Sync Buck Converter; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools |
| Supported System | Power; DC/DC, Step Down | Synchronous Buck Converter |