The LMZ31707RVQT is a 7-A integrated power module with a 2.95-V to 17-V input range, designed for point-of-load applications. It features a 10-mm × 10-mm × 4.3-mm QFN package and supports output voltages from 0.6 V to 5.5 V with 1% reference accuracy. The device operates with switching frequencies from 200 kHz to 1.2 MHz, includes synchronized clock output, and enables current sharing for parallel operation. It meets EN55022 Class B emissions with an integrated shielded inductor, offers thermal performance of 13.3°C/W, and operates over a junction temperature range of -40°C to 125°C with a recommended operating free-air temperature of -40°C to 85°C. The module is RoHS exempt, rated for up to three reflow cycles at 245°C, and complies with JEDEC Level-3 moisture sensitivity standards.
7A SIMPLE SWITCHER? Power Module with 2.95V-17V Input in QFN Package 42-BQFN -40 to 85
7A DC-DC Step-Down Module, 2.95-17V In, 5.5V Out, QFN Product overview: LMZ31707RVQT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 7A, 17V, 5.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 7A, 17V, 5.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ31707RVQT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LMZ31707RVQT | 132-LMZ31707RVQT |
| Product Name | LMZ31707 7A SIMPLE SWITCHER? Power Module with 2.95V-17V Input in QFN Package | Buck 7A 17V 5.5V Step-Down DC-DC Converter IC |
| Package Type | Other; BQFN | Other; QFN |
| Features | Current Sharing,EMI Tested,Frequency Synchronization,Power Good,Remote Sense,Tracking,Light Load Efficiency | |
| Output Voltage | 0.6000 to 5.5 volts | 5.5 volts |