Texas Instruments Standard Linear and Logic Power Supplies - Board Mount LMZ31704RVQT

Description
Manufacturer: Texas Instruments Win Source Part Number: 142766-LMZ31704RVQT Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIMPLE SWITCHER? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 42-QFN Size / Dimension: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.95V Voltage - Input (Max): 17V Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 22W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142766-LMZ31704RVQT Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIMPLE SWITCHER? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 42-QFN Size / Dimension: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.95V Voltage - Input (Max): 17V Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 22W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 142766-LMZ31704RVQT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
142766-LMZ31704RVQT
Power Supplies - Board Mount 142766-LMZ31704RVQT
Manufacturer: Texas Instruments Win Source Part Number: 142766-LMZ31704RVQT Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIMPLE SWITCHER? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 42-QFN Size / Dimension: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.95V Voltage - Input (Max): 17V Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 22W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142766-LMZ31704RVQT
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SIMPLE SWITCHER?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 42-QFN
Size / Dimension: 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 17V
Voltage - Output 1: 0.6 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 22W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-37135-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37135-2-ND
DC DC Converters 296-37135-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.95V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.95V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-37135-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37135-6-ND
DC DC Converters 296-37135-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.95V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.95V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-37135-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37135-1-ND
DC DC Converters 296-37135-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.95V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.95V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ31704RVQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ31704RVQT
Power Supplies - Board Mount - DC DC Converters LMZ31704RVQT
DC DC CONVERTER 0.6-5.5V 22W

DC DC CONVERTER 0.6-5.5V 22W

Supplier's Site
Ic, Power Module, Pwr Good, Bqfn-42; Dc / Dc Converter Type Texas Instruments - 28AH3011 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Module, Pwr Good, Bqfn-42; Dc / Dc Converter Type Texas Instruments
28AH3011
Ic, Power Module, Pwr Good, Bqfn-42; Dc / Dc Converter Type Texas Instruments 28AH3011
IC, POWER MODULE, PWR GOOD, BQFN-42; DC / DC Converter Type:-; Input Voltage Min:2.95V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:BQFN; No. of Pins:42Pins; Output Current:4A; Output Voltage Min:0.6V; RoHS Compliant: Yes

IC, POWER MODULE, PWR GOOD, BQFN-42; DC / DC Converter Type:-; Input Voltage Min:2.95V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:BQFN; No. of Pins:42Pins; Output Current:4A; Output Voltage Min:0.6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 142766-LMZ31704RVQT 296-37135-2-ND LMZ31704RVQT 28AH3011
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, Power Module, Pwr Good, Bqfn-42; Dc / Dc Converter Type Texas Instruments
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps 4 amps
DC Output Power 22 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details