Texas Instruments High-Performance Analog DC DC Converters LMZ31520RLGT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 20A 3V - 14.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 20A 3V - 14.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-37223-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37223-2-ND
DC DC Converters 296-37223-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 20A 3V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 20A 3V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-37223-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37223-6-ND
DC DC Converters 296-37223-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 20A 3V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 20A 3V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-37223-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37223-1-ND
DC DC Converters 296-37223-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 20A 3V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 20A 3V - 14.5V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - LMZ31520RLGT - 759871-LMZ31520RLGT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ31520RLGT
759871-LMZ31520RLGT
Power Supplies Board Mount DCDC Converters - LMZ31520RLGT 759871-LMZ31520RLGT
Manufacturer: Texas Instruments Win Source Part Number: 759871-LMZ31520RLGT Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 72-BQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.64" L x 0.60" W x 0.23" H (16.2mm x 15.2mm x 5.9mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 3.6 V Efficiency: 96% Family Name: LMZ31520 Categories: Power Supplies - Board Mount Manufacturer Package: 72-BQFN (15x15) Input Voltage MIN: 3V Voltage Input MAX: 14.5V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): OKDY-T/20-W12-001-C; OKDX-T/20-W12-001-C; OKDH-T/20-W12-001-C; Introduction Date: November 13, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 759871-LMZ31520RLGT
Series: SIMPLE SWITCHER
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 72-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.64" L x 0.60" W x 0.23" H (16.2mm x 15.2mm x 5.9mm)
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 3.6 V
Efficiency: 96%
Family Name: LMZ31520
Categories: Power Supplies - Board Mount
Manufacturer Package: 72-BQFN (15x15)
Input Voltage MIN: 3V
Voltage Input MAX: 14.5V
Current - Output (Maximum): 20A
Alternative Parts (Cross-Reference): OKDY-T/20-W12-001-C; OKDX-T/20-W12-001-C; OKDH-T/20-W12-001-C;
Introduction Date: November 13, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc-Dc Conv, Non Iso Pol, 1 O/p, 20A; No. Of Outputs Texas Instruments - 28AH3010 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 20A; No. Of Outputs Texas Instruments
28AH3010
Dc-Dc Conv, Non Iso Pol, 1 O/p, 20A; No. Of Outputs Texas Instruments 28AH3010
DC-DC CONV, NON ISO POL, 1 O/P, 20A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:-; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input VoltageRoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 20A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:-; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input VoltageRoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - LMZ31520RLGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ31520RLGT
Power Supplies - Board Mount - DC DC Converters LMZ31520RLGT
DC DC CONVERTER 0.6-3.6V 72W

DC DC CONVERTER 0.6-3.6V 72W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-37223-2-ND 759871-LMZ31520RLGT 28AH3010 LMZ31520RLGT
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ31520RLGT Dc-Dc Conv, Non Iso Pol, 1 O/p, 20A; No. Of Outputs Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details