Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LMZ30606EVM-003

Description
LMZ30606 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LMZ30606 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-37037-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-37037-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-37037-ND
LMZ30606 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LMZ30606 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LMZ30606EVM-003 - 779627-LMZ30606EVM-003 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LMZ30606EVM-003
779627-LMZ30606EVM-003
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LMZ30606EVM-003 779627-LMZ30606EVM-003
Manufacturer: Texas Instruments Win Source Part Number: 779627-LMZ30606EVM-0 03 Series: SIMPLE SWITCHER Regulator Topology: Buck Voltage - Output: 0.8V, 1.2V, 1.8V, 2.5V, or 3.3V Voltage - Input: 2.95 V ~ 6 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: LMZ30606 Family Name: LMZ30606 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779627-LMZ30606EVM-003
Series: SIMPLE SWITCHER
Regulator Topology: Buck
Voltage - Output: 0.8V, 1.2V, 1.8V, 2.5V, or 3.3V
Voltage - Input: 2.95 V ~ 6 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: LMZ30606
Family Name: LMZ30606
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LMZ30606EVM-003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LMZ30606EVM-003
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LMZ30606EVM-003
EVAL BOARD FOR LMZ30606

EVAL BOARD FOR LMZ30606

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-37037-ND 779627-LMZ30606EVM-003 LMZ30606EVM-003
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LMZ30606EVM-003 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2108784-1-ND - DigiKey
Specs
Supported System Antenna
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CPROTO-064B0S3 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Security for IoT
View Details
3 suppliers
Sensor Development Tools - 1887098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details