The LMZ30604RKG is a compact power module designed for high efficiency and versatility in various applications. It features a QFN package measuring 9mm x 11mm x 2.8mm and integrates a 4A DC-DC converter with power MOSFETs, a shielded inductor, and passive components, requiring only three external components for operation. The module supports an input voltage range of 2.95V to 6V and offers an adjustable output voltage from 0.8V to 3.6V with a typical output voltage accuracy of ±1%. Efficiency levels can reach up to 96%, making it suitable for applications requiring high power density. The device operates over a temperature range of -40°C to 85°C and includes features such as adjustable switching frequency (500kHz to 2MHz), output voltage tracking, programmable undervoltage lockout, and protection against overcurrent and overheating. The LMZ30604RKG is particularly well-suited for powering high-performance DSPs and FPGAs, as well as for use in communication infrastructure and medical devices.
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Semiconductor Power Modules |
| Product Number | LMZ30604RKG |
| Product Name | Power Modules |
| Technology | Intelligent Power Module (IPM) |