Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - LMZ23605TZX/NOPB LMZ23605TZX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779624-LMZ23605TZX/N OPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 92% Family Name: LMZ23605 Categories: Power Supplies - Board Mount Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Input Voltage MIN: 6V Voltage Input MAX: 36V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): WPMDM1500602JT; NN31002A-BB; LMZ23605TZ/NOPB; LMZ23605TZX; Introduction Date: April 05, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779624-LMZ23605TZX/N OPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 92% Family Name: LMZ23605 Categories: Power Supplies - Board Mount Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Input Voltage MIN: 6V Voltage Input MAX: 36V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): WPMDM1500602JT; NN31002A-BB; LMZ23605TZ/NOPB; LMZ23605TZX; Introduction Date: April 05, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ23605TZX/NOPB
779624-LMZ23605TZX/NOPB
Power Supplies Board Mount DCDC Converters - LMZ23605TZX/NOPB 779624-LMZ23605TZX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779624-LMZ23605TZX/N OPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 92% Family Name: LMZ23605 Categories: Power Supplies - Board Mount Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Input Voltage MIN: 6V Voltage Input MAX: 36V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): WPMDM1500602JT; NN31002A-BB; LMZ23605TZ/NOPB; LMZ23605TZX; Introduction Date: April 05, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779624-LMZ23605TZX/NOPB
Series: SIMPLE SWITCHER
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: UVLO
Package: TO-PMOD-7, Power Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 6 V
Efficiency: 92%
Family Name: LMZ23605
Categories: Power Supplies - Board Mount
Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Input Voltage MIN: 6V
Voltage Input MAX: 36V
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): WPMDM1500602JT; NN31002A-BB; LMZ23605TZ/NOPB; LMZ23605TZX;
Introduction Date: April 05, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-LMZ23605TZX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 5A 6V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 5A 6V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-LMZ23605TZX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Buy Now Datasheet
DC DC Converters - 296-LMZ23605TZX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ23605TZX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ23605TZX/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ23605TZX/NOPB
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 779624-LMZ23605TZX/NOPB 296-LMZ23605TZX/NOPBTR-ND LMZ23605TZX/NOPB
Product Name Power Supplies Board Mount DCDC Converters - LMZ23605TZX/NOPB DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details