5A SIMPLE SWITCHER? Power Module with 36V Maximum Input Voltage 7-TO-PMOD -40 to 85
5A DC-DC Converter, 36V In, 6V Out, 92% Eff, SM Product overview: LMZ23605TZE/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 36V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 36V, 6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ23605TZE/NOPB
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LMZ23605TZE/NOPB | 132-LMZ23605TZE/NOPB |
| Product Name | LMZ23605 5A SIMPLE SWITCHER? Power Module with 36V Maximum Input Voltage | 5A 36V 6V DC-DC Converter IC |
| Package Type | Other; TO-PMOD | |
| Features | EMI Tested,Enable,Frequency Synchronization,Tracking | |
| Output Voltage | 0.8000 to 6 volts | 6 volts |