Manufacturer: Texas Instruments
Win Source Part Number: 1202565-LMZ22005TZ/N
Series: SIMPLE SWITCHER
Packaging: Tube
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: UVLO
Package: TO-PMOD-7, Power Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 6 V
Efficiency: 92%
Family Name: LMZ22005
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 6V
Voltage Input MAX: 20V
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): ISL8204MIRZ-T; ISL8204MIRZ; LTM4625EY#PBF;
Introduction Date: April 05, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 5A 6V - 20V Input
DC DC CONVERTER 0.8-6V
DC-DC CONVERTER, TO-PMOD-7; DC / DC CONV; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1202565-LMZ22005TZ/NOPB | LMZ22005TZ/NOPB-ND | LMZ22005TZ/NOPB | 28AH3006 |
| Product Name | Power Supplies Board Mount DCDC Converters - LMZ22005TZ/NOPB | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, To-Pmod-7; Dc / Dc Conv; Msl Texas Instruments |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Outputs | 1 # | |||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 5 amps |