Manufacturer: Texas Instruments
Win Source Part Number: 1202562-LMZ21701SILT
Series: SIMPLE SWITCHER Nano
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, SCP, UVLO
Package: 8-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Number of Outputs: 1
Voltage - Output 1: 0.9 ~ 6 V
Efficiency: 95%
Family Name: LMZ21701
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): LMZ21701SILR;
Introduction Date: August 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input
SYNC BUCK CONV, NON-ISO, 2.5MHZ, USIP-8; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
DC DC CONVERTER 0.9-6V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1202562-LMZ21701SILT | 296-38545-2-ND | 29AH1074 | LMZ21701SILT |
| Product Name | Power Supplies Board Mount DCDC Converters - LMZ21701SILT | DC DC Converters | Sync Buck Conv, Non-Iso, 2.5Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Outputs | 1 # | 1 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| DC Output Current | 1 amps | 1 amps |