Texas Instruments High-Performance Analog Newest Parts - LMZ21701SILR LMZ21701SILR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202561-LMZ21701SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.9 ~ 6V Efficiency: 95% Family Name: LMZ21701 Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SMD Module Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): LMZ21701SILT; Introduction Date: January 00, 1900 Country of Origin: Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 17V Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202561-LMZ21701SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.9 ~ 6V Efficiency: 95% Family Name: LMZ21701 Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SMD Module Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): LMZ21701SILT; Introduction Date: January 00, 1900 Country of Origin: Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 17V Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Newest Parts - LMZ21701SILR
1202561-LMZ21701SILR
Newest Parts - LMZ21701SILR 1202561-LMZ21701SILR
Manufacturer: Texas Instruments Win Source Part Number: 1202561-LMZ21701SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.9 ~ 6V Efficiency: 95% Family Name: LMZ21701 Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SMD Module Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): LMZ21701SILT; Introduction Date: January 00, 1900 Country of Origin: Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 17V Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)

Manufacturer: Texas Instruments
Win Source Part Number: 1202561-LMZ21701SILR
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OTP, SCP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 0.9 ~ 6V
Efficiency: 95%
Family Name: LMZ21701
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SMD Module
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): LMZ21701SILT;
Introduction Date: January 00, 1900
Country of Origin: Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 17V
Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)

Buy Now Datasheet
DC DC Converters - 296-43645-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-43645-2-ND
DC DC Converters 296-43645-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-43645-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-43645-6-ND
DC DC Converters 296-43645-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-43645-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-43645-1-ND
DC DC Converters 296-43645-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ21701SILR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ21701SILR
Power Supplies - Board Mount - DC DC Converters LMZ21701SILR
DC DC CONVERTER 0.9-6V 6W

DC DC CONVERTER 0.9-6V 6W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1202561-LMZ21701SILR 296-43645-2-ND LMZ21701SILR
Product Name Newest Parts - LMZ21701SILR DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 176131339 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details