Texas Instruments Standard Linear and Logic DC DC Converters LMZ20502SILT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-38656-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-38656-6-ND
DC DC Converters 296-38656-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-38656-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-38656-1-ND
DC DC Converters 296-38656-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-38656-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-38656-2-ND
DC DC Converters 296-38656-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - 141046-LMZ20502SILT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
141046-LMZ20502SILT
Power Supplies - Board Mount 141046-LMZ20502SILT
Manufacturer: Texas Instruments Win Source Part Number: 141046-LMZ20502SILT Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIMPLE SWITCHER? Nano Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, SCP, UVLO Package: 8-SMD Module Size / Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 89% Family Name: LMZ20502 Alternative Parts (Cross-Reference): MIC38150HYHL-TR; MIC38150HYHL; LMZ20502SILR; Introduction Date: December 12, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 141046-LMZ20502SILT
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SIMPLE SWITCHER? Nano
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, SCP, UVLO
Package: 8-SMD Module
Size / Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 89%
Family Name: LMZ20502
Alternative Parts (Cross-Reference): MIC38150HYHL-TR; MIC38150HYHL; LMZ20502SILR;
Introduction Date: December 12, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 3Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments - 28AH3004 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments
28AH3004
Dc/dc Conv, Sync Buck, 3Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments 28AH3004
DC/DC CONV, SYNC BUCK, 3MHZ, USIP-8; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3MHZ, USIP-8; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - LMZ20502SILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ20502SILT
Power Supplies - Board Mount - DC DC Converters LMZ20502SILT
DC DC CONVERTER 0.8-3.6V

DC DC CONVERTER 0.8-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-38656-6-ND 141046-LMZ20502SILT 28AH3004 LMZ20502SILT
Product Name DC DC Converters Power Supplies - Board Mount Dc/dc Conv, Sync Buck, 3Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 2 amps 2 amps 2 amps
DC Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details