Texas Instruments Standard Linear and Logic Power Supplies Board Mount DCDC Converters - LMZ20502SILR LMZ20502SILR

Description
Manufacturer: Texas Instruments Win Source Part Number: 719044-LMZ20502SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, SCP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 89% Family Name: LMZ20502 Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SMD Module Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): MIC38150HYHL-TR; MIC38150HYHL; Introduction Date: December 12, 2014 Country of Origin: Philippines Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 719044-LMZ20502SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, SCP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 89% Family Name: LMZ20502 Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SMD Module Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): MIC38150HYHL-TR; MIC38150HYHL; Introduction Date: December 12, 2014 Country of Origin: Philippines Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ20502SILR - 719044-LMZ20502SILR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ20502SILR
719044-LMZ20502SILR
Power Supplies Board Mount DCDC Converters - LMZ20502SILR 719044-LMZ20502SILR
Manufacturer: Texas Instruments Win Source Part Number: 719044-LMZ20502SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, SCP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 89% Family Name: LMZ20502 Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SMD Module Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): MIC38150HYHL-TR; MIC38150HYHL; Introduction Date: December 12, 2014 Country of Origin: Philippines Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)

Manufacturer: Texas Instruments
Win Source Part Number: 719044-LMZ20502SILR
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, SCP, UVLO
Applications: ITE (Commercial)
Voltage - Output 1: 0.8 ~ 3.6V
Efficiency: 89%
Family Name: LMZ20502
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SMD Module
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): MIC38150HYHL-TR; MIC38150HYHL;
Introduction Date: December 12, 2014
Country of Origin: Philippines
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)

Buy Now Datasheet
DC DC Converters - 296-44478-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44478-2-ND
DC DC Converters 296-44478-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-44478-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44478-1-ND
DC DC Converters 296-44478-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-44478-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44478-6-ND
DC DC Converters 296-44478-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 2A 2.7V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ20502SILR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ20502SILR
Power Supplies - Board Mount - DC DC Converters LMZ20502SILR
DC DC CONVERTER 0.8-3.6V

DC DC CONVERTER 0.8-3.6V

Supplier's Site
Dc/dc Conv, Pol, Sync Buck, 2A, Usip-8; Dc / Dc Converter Type Texas Instruments - 29AH6185 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, 2A, Usip-8; Dc / Dc Converter Type Texas Instruments
29AH6185
Dc/dc Conv, Pol, Sync Buck, 2A, Usip-8; Dc / Dc Converter Type Texas Instruments 29AH6185
DC/DC CONV, POL, SYNC BUCK, 2A, USIP-8; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, 2A, USIP-8; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 719044-LMZ20502SILR 296-44478-2-ND LMZ20502SILR 29AH6185
Product Name Power Supplies Board Mount DCDC Converters - LMZ20502SILR DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Pol, Sync Buck, 2A, Usip-8; Dc / Dc Converter Type Texas Instruments
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers