Texas Instruments Standard Linear and Logic DC DC Converters LMZ20501SILT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1A 2.7V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1A 2.7V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-38655-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-38655-6-ND
DC DC Converters 296-38655-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1A 2.7V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-38655-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-38655-1-ND
DC DC Converters 296-38655-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1A 2.7V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-38655-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-38655-2-ND
DC DC Converters 296-38655-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1A 2.7V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ20501SILT
779622-LMZ20501SILT
Power Supplies Board Mount DCDC Converters - LMZ20501SILT 779622-LMZ20501SILT
Manufacturer: Texas Instruments Win Source Part Number: 779622-LMZ20501SILT Series: SIMPLE SWITCHER Nano Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, SCP, UVLO Package: 8-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 91% Family Name: LMZ20501 Categories: Power Supplies - Board Mount Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): MAXM17624AMB+T; MAXM17624AMB+; LMZ20501SILR; Introduction Date: July 01, 2018 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779622-LMZ20501SILT
Series: SIMPLE SWITCHER Nano
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, SCP, UVLO
Package: 8-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 91%
Family Name: LMZ20501
Categories: Power Supplies - Board Mount
Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): MAXM17624AMB+T; MAXM17624AMB+; LMZ20501SILR;
Introduction Date: July 01, 2018
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ20501SILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ20501SILT
Power Supplies - Board Mount - DC DC Converters LMZ20501SILT
DC DC CONVERTER 0.8-3.6V

DC DC CONVERTER 0.8-3.6V

Supplier's Site
Dc/dc Conv, Sync Buck, 3Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments - 28AH3003 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments
28AH3003
Dc/dc Conv, Sync Buck, 3Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments 28AH3003
DC/DC CONV, SYNC BUCK, 3MHZ, USIP-8; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3MHZ, USIP-8; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-38655-6-ND 779622-LMZ20501SILT LMZ20501SILT 28AH3003
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ20501SILT Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Sync Buck, 3Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6946-ea-bt-20080-1000-4u-32165 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details