The LMZ14203H is a 6V to 42V, 3A step-down DC-DC power module with an integrated shielded inductor, designed for high-efficiency power conversion in space-constrained applications. It is packaged in a TO-PMOD (NDW) case with dimensions of 10.16mm × 9.85mm and includes an exposed thermal pad for enhanced heat dissipation. The device supports junction temperatures from -40°C to 125°C, features input undervoltage lockout and output short-circuit protection, and achieves up to 97% efficiency. It meets EN55022 Class B radiated EMI limits and requires only three external resistors and four capacitors for operation. The part is pin-to-pin compatible with other members of the LMZ14203H family.
3A SIMPLE SWITCHER® Power Module with 42V Maximum Input 7-TO-PMOD -40 to 125
3A DC-DC Regulator, 6-42V In, 30V Out, 97% Eff, TO-PMOD Product overview: LMZ14203HTZX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 42V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 42V, 30V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ14203HTZX/NOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LMZ14203HTZX/NOPB | 132-LMZ14203HTZX/NOPB |
| Product Name | LMZ14203H 3A SIMPLE SWITCHER® Power Module with 42V Maximum Input | 3A 42V 30V DC-DC Converter IC |
| Package Type | Other; TO-PMOD | |
| Features | EMI Tested,Enable,Tracking | |
| Output Voltage | 5 to 24 volts | 5 volts |