The LMZ14202EXT is a 2-A step-down DC-DC power module with a 6-V to 42-V input voltage range and an output voltage range of 0.8 V to 6 V, designed for demanding environments and rugged applications. It features an integrated shielded inductor, operates with junction temperatures from -55°C to 125°C, and is housed in a TO-PMOD package measuring 10.16 mm × 9.85 mm with an exposed thermal pad. The device supports up to 90% efficiency, includes protection features such as thermal shutdown, input UVLO, and output short-circuit protection, and meets MIL-STD-883 Method 2007.2 and Method 2002.3 for vibration and drop resistance. It is pin-compatible with other devices in the LMZ14202EXT series.
2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage for Military and Rugged App 7-TO-PMOD -55 to 125
2A DC/DC Controller, 42V Max Vin, 6V Vout, 125°C, TO-PMOD Product overview: LMZ14202EXTTZ/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 42V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 42V, 6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ14202EXTTZ/NO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LMZ14202EXTTZ/NOPB | 132-LMZ14202EXTTZ/NOPB |
| Product Name | LMZ14202EXT 2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage for Military and Rugged App | 2A 42V 6V DC-DC Converter IC |
| Package Type | Other; TO-PMOD | |
| Features | EMI Tested,Enable,Tracking | |
| Output Voltage | 0.8000 to 6 volts | 6 volts |