Texas Instruments Standard Linear and Logic Power Supplies - Board Mount LMZ14201TZ-ADJ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 131070-LMZ14201TZ-AD J/NOPB Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIMPLE SWITCHER? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Size / Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 6V Voltage - Input (Max): 42V Voltage - Output 1: 0.8 ~ 6 V Efficiency: 90% Power (Watts) - Max: 6W Alternative Parts (Cross-Reference): LMZ14201TZ-ADJ; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131070-LMZ14201TZ-AD J/NOPB Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIMPLE SWITCHER? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Size / Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 6V Voltage - Input (Max): 42V Voltage - Output 1: 0.8 ~ 6 V Efficiency: 90% Power (Watts) - Max: 6W Alternative Parts (Cross-Reference): LMZ14201TZ-ADJ; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 131070-LMZ14201TZ-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
131070-LMZ14201TZ-ADJ/NOPB
Power Supplies - Board Mount 131070-LMZ14201TZ-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 131070-LMZ14201TZ-AD J/NOPB Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIMPLE SWITCHER? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Size / Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 6V Voltage - Input (Max): 42V Voltage - Output 1: 0.8 ~ 6 V Efficiency: 90% Power (Watts) - Max: 6W Alternative Parts (Cross-Reference): LMZ14201TZ-ADJ; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 131070-LMZ14201TZ-ADJ/NOPB
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SIMPLE SWITCHER?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: UVLO
Package: TO-PMOD-7, Power Module
Size / Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 6V
Voltage - Input (Max): 42V
Voltage - Output 1: 0.8 ~ 6 V
Efficiency: 90%
Power (Watts) - Max: 6W
Alternative Parts (Cross-Reference): LMZ14201TZ-ADJ;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
DC DC Converters - LMZ14201TZ-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 1A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 1A 6V - 42V Input

Buy Now Datasheet
DC DC Converters - LMZ14201TZ-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 1A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 1A 6V - 42V Input

Buy Now Datasheet
DC DC Converters - LMZ14201TZ-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 1A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 1A 6V - 42V Input

Buy Now Datasheet
Ic, Switcher Power Module, 1A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments - 29AH1073 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switcher Power Module, 1A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments
29AH1073
Ic, Switcher Power Module, 1A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments 29AH1073
IC, SWITCHER POWER MODULE, 1A, TO-PMOD-7; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

IC, SWITCHER POWER MODULE, 1A, TO-PMOD-7; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - LMZ14201TZ-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ14201TZ-ADJ/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ14201TZ-ADJ/NOPB
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 131070-LMZ14201TZ-ADJ/NOPB LMZ14201TZ-ADJ/NOPBTR-ND 29AH1073 LMZ14201TZ-ADJ/NOPB
Product Name Power Supplies - Board Mount DC DC Converters Ic, Switcher Power Module, 1A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 1 amps 1 amps 1 amps
DC Output Power 6 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W Single Phase Single Output Low Profile Power Supplies - PS-12048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details