Texas Instruments Standard Linear and Logic DC DC Converters LMZ14201HTZE/NOPB

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 30V 1A 6V - 42V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 30V 1A 6V - 42V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - LMZ14201HTZE/NOPB-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ14201HTZE/NOPB-ND
DC DC Converters LMZ14201HTZE/NOPB-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 30V 1A 6V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 30V 1A 6V - 42V Input

Buy Now Datasheet
Power Supplies - Board Mount - 085567-LMZ14201HTZE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
085567-LMZ14201HTZE/NOPB
Power Supplies - Board Mount 085567-LMZ14201HTZE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 085567-LMZ14201HTZE/ NOPB Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIMPLE SWITCHER Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Features: With UVLO Package: TO-PMOD-7 Power Module Size / Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Applications: ITE (Commercial) Standard Package: 45 Catalog: SIMPLE SWITCHER LMZ14201 Power Modules Series Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 6V Voltage - Input (Max): 42V Voltage - Output 1: 5 ~ 30 V Efficiency: 97% Power (Watts) - Max: 30W Family Name: LMZ14201H Alternative Parts (Cross-Reference): WPMDH1102401JT; LMZ14201HTZE; LMZ14201HTZ; LMZ14201HTZX; Introduction Date: January 21, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085567-LMZ14201HTZE/NOPB
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SIMPLE SWITCHER
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 125°C
Features: With UVLO
Package: TO-PMOD-7 Power Module
Size / Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Applications: ITE (Commercial)
Standard Package: 45
Catalog: SIMPLE SWITCHER LMZ14201 Power Modules Series
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 6V
Voltage - Input (Max): 42V
Voltage - Output 1: 5 ~ 30 V
Efficiency: 97%
Power (Watts) - Max: 30W
Family Name: LMZ14201H
Alternative Parts (Cross-Reference): WPMDH1102401JT; LMZ14201HTZE; LMZ14201HTZ; LMZ14201HTZX;
Introduction Date: January 21, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - LMZ14201HTZE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ14201HTZE/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ14201HTZE/NOPB
DC DC CONVERTER 5-30V

DC DC CONVERTER 5-30V

Supplier's Site
Dc/dc Conv, Buck, 1Mhz, To-Pmod-7; Dc / Dc Converter Type Texas Instruments - 33AH4031 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, To-Pmod-7; Dc / Dc Converter Type Texas Instruments
33AH4031
Dc/dc Conv, Buck, 1Mhz, To-Pmod-7; Dc / Dc Converter Type Texas Instruments 33AH4031
DC/DC CONV, BUCK, 1MHZ, TO-PMOD-7; DC / DC Converter Type:-; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:1A; Output Voltage Min:5V; OutputRoHS Compliant: Yes

DC/DC CONV, BUCK, 1MHZ, TO-PMOD-7; DC / DC Converter Type:-; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:1A; Output Voltage Min:5V; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number LMZ14201HTZE/NOPB-ND 085567-LMZ14201HTZE/NOPB LMZ14201HTZE/NOPB 33AH4031
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Buck, 1Mhz, To-Pmod-7; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 1 amps 1 amps 1 amps
DC Input Voltage 6.0 to 42.0 volts 6.0 to 42.0 volts 6.0 to 42.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details