Manufacturer: Texas Instruments
Win Source Part Number: 923543-LMZ14201HEVAL
Series: SIMPLE SWITCHER®
Features: LMZ14201H series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Package: Bulk
Family Name: LMZ14201
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
LMZ14201H SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
BOARD EVALUATION LMZ14201
EVALUATION/NOPB EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LMZ14201H; Kit Application Type:Power Management; Application Sub Type:Step Down DC / DC Converter; Kit Contents:Evaluation Board RoHS Compliant: Yes
Power Management IC Development Tools LMZ14201H EVAL BOARD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 923543-LMZ14201HEVAL/NOPB | LMZ14201HEVAL/NOPB-ND | LMZ14201HEVAL/NOPB | 66AH6416 | LMZ14201HEVAL/NOPB |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LMZ14201HEVAL/NOPB | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Evaluation/nopb Evaluation Module; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |