Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - LMZ13610TZE/NOPB LMZ13610TZE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779614-LMZ13610TZE/N OPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, SCP, UVLO Package: TO-PMOD-11, Power Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 93% Family Name: LMZ13610 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm) Input Voltage MIN: 6V Voltage Input MAX: 36V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): LTM4603HVEV; LTM4600HVEV; LTM4603HVIV; LTM4600HVMPV#TRPBF; Introduction Date: April 08, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779614-LMZ13610TZE/N OPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, SCP, UVLO Package: TO-PMOD-11, Power Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 93% Family Name: LMZ13610 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm) Input Voltage MIN: 6V Voltage Input MAX: 36V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): LTM4603HVEV; LTM4600HVEV; LTM4603HVIV; LTM4600HVMPV#TRPBF; Introduction Date: April 08, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ13610TZE/NOPB - 779614-LMZ13610TZE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ13610TZE/NOPB
779614-LMZ13610TZE/NOPB
Power Supplies Board Mount DCDC Converters - LMZ13610TZE/NOPB 779614-LMZ13610TZE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779614-LMZ13610TZE/N OPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, SCP, UVLO Package: TO-PMOD-11, Power Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 93% Family Name: LMZ13610 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm) Input Voltage MIN: 6V Voltage Input MAX: 36V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): LTM4603HVEV; LTM4600HVEV; LTM4603HVIV; LTM4600HVMPV#TRPBF; Introduction Date: April 08, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779614-LMZ13610TZE/NOPB
Series: SIMPLE SWITCHER
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, OVP, SCP, UVLO
Package: TO-PMOD-11, Power Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 6 V
Efficiency: 93%
Family Name: LMZ13610
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm)
Input Voltage MIN: 6V
Voltage Input MAX: 36V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): LTM4603HVEV; LTM4600HVEV; LTM4603HVIV; LTM4600HVMPV#TRPBF;
Introduction Date: April 08, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-37660-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37660-6-ND
DC DC Converters 296-37660-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 10A 6V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 10A 6V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-37660-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37660-1-ND
DC DC Converters 296-37660-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 10A 6V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 10A 6V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-37660-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37660-2-ND
DC DC Converters 296-37660-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 10A 6V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 10A 6V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ13610TZE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ13610TZE/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ13610TZE/NOPB
DC DC CONVERTER 0.8-6V 50W

DC DC CONVERTER 0.8-6V 50W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 779614-LMZ13610TZE/NOPB 296-37660-6-ND LMZ13610TZE/NOPB
Product Name Power Supplies Board Mount DCDC Converters - LMZ13610TZE/NOPB DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
120/240W DIN rail DC-DC converter - DDSM240-0555-R0 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Output Voltage 5.0 to 55.0 volts
View Details
2 suppliers