8A SIMPLE SWITCHER? Power Module with 20V Maximum Input Voltage 11-PFM -40 to 85
IC Buck Sync 8A 20V 6V 40W TO-PMOD-11 Product overview: LMZ12008TZE/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8A, 20V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8A, 20V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ12008TZE/NOPB
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LMZ12008TZE/NOPB | 132-LMZ12008TZE/NOPB |
| Product Name | LMZ12008 8A SIMPLE SWITCHER? Power Module with 20V Maximum Input Voltage | Buck 8A 20V 6V Step-Down DC-DC Converter IC |
| Package Type | Other; PFM | |
| Features | EMI Tested,Enable,Tracking | |
| Output Voltage | 0.8000 to 6 volts | 6 volts |
| Input Voltage | 6 to 20 volts | 20 volts |