Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - LMZ12003EXTTZX/NOPB LMZ12003EXTTZX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779612-LMZ12003EXTTZ X/NOPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP, UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 92% Family Name: LMZ12003EXT Categories: Power Supplies - Board Mount Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): HU2106; LTM4625IY#PBF; ISL8204MIRZ; LTM4625IY; Introduction Date: June 20, 2010 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779612-LMZ12003EXTTZ X/NOPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP, UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 92% Family Name: LMZ12003EXT Categories: Power Supplies - Board Mount Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): HU2106; LTM4625IY#PBF; ISL8204MIRZ; LTM4625IY; Introduction Date: June 20, 2010 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ12003EXTTZX/NOPB
779612-LMZ12003EXTTZX/NOPB
Power Supplies Board Mount DCDC Converters - LMZ12003EXTTZX/NOPB 779612-LMZ12003EXTTZX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779612-LMZ12003EXTTZ X/NOPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP, UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 92% Family Name: LMZ12003EXT Categories: Power Supplies - Board Mount Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): HU2106; LTM4625IY#PBF; ISL8204MIRZ; LTM4625IY; Introduction Date: June 20, 2010 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779612-LMZ12003EXTTZX/NOPB
Series: SIMPLE SWITCHER
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, SCP, UVLO
Package: TO-PMOD-7, Power Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 6 V
Efficiency: 92%
Family Name: LMZ12003EXT
Categories: Power Supplies - Board Mount
Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 20V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): HU2106; LTM4625IY#PBF; ISL8204MIRZ; LTM4625IY;
Introduction Date: June 20, 2010
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - LMZ12003EXTTZX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ12003EXTTZX/NOPB-ND
DC DC Converters LMZ12003EXTTZX/NOPB-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 4.5V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 4.5V - 20V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ12003EXTTZX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ12003EXTTZX/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ12003EXTTZX/NOPB
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 779612-LMZ12003EXTTZX/NOPB LMZ12003EXTTZX/NOPB-ND LMZ12003EXTTZX/NOPB
Product Name Power Supplies Board Mount DCDC Converters - LMZ12003EXTTZX/NOPB DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details