Manufacturer: Texas Instruments
Win Source Part Number: 923542-LMZ12002EXTEV
Series: SIMPLE SWITCHER®
Features: LMZ12002EXT series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Package: Box
Family Name: LMZ12002
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Other Part Number: 296-52439, LMZ12002EXTEVAL/NOPB
LMZ12002EXT SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
BOARD EVAL LMZ12002EXT
Power Management IC Development Tools LMZ12002EXT EVAL BOARD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 923542-LMZ12002EXTEVAL/NOPB | 296-52439-ND | LMZ12002EXTEVAL/NOPB | LMZ12002EXTEVAL/NOPB |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LMZ12002EXTEVAL/NOPB | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board |