1A SIMPLE SWITCHER Nano Module with 5.5V Maximum Input Voltage 8-uSiP -40 to 125
5.5V 1A Step-Down DC/DC Power Module, 3.6V Out Product overview: LMZ10501SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5V, 1A, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5V, 1A, 3.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ10501SILR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LMZ10501SILR | 132-LMZ10501SILR |
| Product Name | LMZ10501 1A SIMPLE SWITCHER Nano Module with 5.5V Maximum Input Voltage | Buck 5.5V 1A 3.6V Step-Down DC-DC Converter IC |
| Package Type | Other; uSiP | Other; Module |
| Features | EMI Tested,Enable | |
| Output Voltage | 0.6000 to 3.6 volts | 3.6 volts |