Manufacturer: Texas Instruments
Win Source Part Number: 1202492-LMZ10500SILT
Series: SIMPLE SWITCHER Nano
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, UVLO
Package: 8-LDFN Exposed Pad, Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.12" L x 0.10" W x 0.03" H (3.0mm x 2.5mm x 0.7mm)
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 3.6 V
Efficiency: 95%
Family Name: LMZ10500
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-uSIP
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 650mA
Alternative Parts (Cross-Reference): BSV-3.3S3R0M; BSV-3.3S6R0M; BSV-3.3S8R0M;
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 650mA 2.7V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 650mA 2.7V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 650mA 2.7V - 5.5V Input
DC-DC CONV, NON-ISO, ADJ, 1O/P, 0.65A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:3.6V; Output Current Max:650mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes
DC DC CONVERTER 0.6-3.6V 2W
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1202492-LMZ10500SILT | 296-37103-1-ND | 28AH2981 | LMZ10500SILT |
| Product Name | Power Supplies Board Mount DCDC Converters - LMZ10500SILT | DC DC Converters | Dc-Dc Conv, Non-Iso, Adj, 1O/p, 0.65A; No. Of Outputs Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Outputs | 1 # | 1 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 0.6500 amps | 0.6500 amps |