Texas Instruments High-Performance Analog Newest Parts - LMZ10500SILR LMZ10500SILR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202491-LMZ10500SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.6 ~ 3.6V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 8-uSIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-LDFN Exposed Pad, Module Current - Output (Maximum): 650mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202491-LMZ10500SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.6 ~ 3.6V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 8-uSIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-LDFN Exposed Pad, Module Current - Output (Maximum): 650mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Newest Parts - LMZ10500SILR
1202491-LMZ10500SILR
Newest Parts - LMZ10500SILR 1202491-LMZ10500SILR
Manufacturer: Texas Instruments Win Source Part Number: 1202491-LMZ10500SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.6 ~ 3.6V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 8-uSIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-LDFN Exposed Pad, Module Current - Output (Maximum): 650mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)

Manufacturer: Texas Instruments
Win Source Part Number: 1202491-LMZ10500SILR
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, SCP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 0.6 ~ 3.6V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Supplier Device Package: 8-uSIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-LDFN Exposed Pad, Module
Current - Output (Maximum): 650mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)

Buy Now Datasheet
DC DC Converters - 296-39558-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-39558-1-ND
DC DC Converters 296-39558-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 650mA 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 650mA 2.7V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-39558-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-39558-6-ND
DC DC Converters 296-39558-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 650mA 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 650mA 2.7V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-39558-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-39558-2-ND
DC DC Converters 296-39558-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 650mA 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 650mA 2.7V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ10500SILR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ10500SILR
Power Supplies - Board Mount - DC DC Converters LMZ10500SILR
DC DC CONVERTER 0.6-3.6V 2W

DC DC CONVERTER 0.6-3.6V 2W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1202491-LMZ10500SILR 296-39558-1-ND LMZ10500SILR
Product Name Newest Parts - LMZ10500SILR DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 0.6500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details